IC MCU 16BIT 64KB FLASH 48UQFN
IC MCU 16BIT 64KB FLASH 48UQFN
dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 64KB (22K x 24) FLASH 48-UQFN (6x6)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DSPIC33EP64GP504T-I/MV | DSPIC33EP64GP504T-I/MV | DSPIC33EP64GP504T-I/MV |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Active | Active | |
| RAM | 4 KB | 4 KB | |
| ROM Type | Flash; FLASH |