IC MCU 16BIT 512KB FLASH 144TQFP Product overview: DSPIC33EP512MU814-I/
MCU,dsPIC33,60MIPS,5
Manufacturer: Microchip Technology
Win Source Part Number: 869761-DSPIC33EP512M
Series: dsPIC™ 33EP
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: dsPIC series Microcontroller IC 16-Bit 70 MIPs 512KB (170K x 24) FLASH 144-TQFP (16x16)
Core Processor: dsPIC
Speed: 70 MIPs
Package: Tray
Package: 144-TQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I²C, IrDA, LINbus, QEI, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O: 122
Program Memory Size: 512KB (170K x 24)
Program Memory Type: FLASH
Data Converters: A/D 32x10b/12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Family Name: dsPIC33EP512MU814
Categories: Integrated Circuits (ICs)
Case / Package: 144-TQFP (16x16)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 16BIT 512KB FLASH 144TQFP
dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 512KB (170K x 24) FLASH 144-TQFP (16x16)
IC MCU 16BIT 512KB FLASH 144TQFP
IC MCU 16BIT 512KB FLASH 144TQFP
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33EP512MU814-I/PH | 9115757 | 869761-DSPIC33EP512MU814-I/PH | DSPIC33EP512MU814-I/PH | DSPIC33EP512MU814-I/PH | DSPIC33EP512MU814-I/PH | DSPIC33EP512MU814-I/PH |
| Product Name | 16-bit 16BIT 512KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - DSPIC33EP512MU814-I/PH | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 70 MHz | ||||||
| RAM | 24 KB | 52 KB | 512 KB | 24 KB | 24 KB | 24 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | |||
| Serial Interface | CAN/I2C/SPI/UART/USB |