IC MCU 16BIT 512KB FLASH 144LQFP Product overview: DSPIC33EP512MU814-E/
Win Source Part Number: 1352592-DSPIC33EP512
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: Automotive, AEC-Q100, dsPIC™ 33EP
Package: Tray
Product Status: Active
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Base Product Number: DSPIC33EP512MU814
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 60 MIPs
Number of I/O: 122
Core Processor: dsPIC
Core Size: 16-Bit
Connectivity: CANbus, I²C, IrDA, LINbus, QEI, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Program Memory Size: 512KB (170K x 24)
Program Memory Type: FLASH
RAM Size: 24K x 16
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
Data Converters: A/D 32x10b/12b
Oscillator Type: Internal
IC MCU 16BIT 512KB FLASH 144LQFP
dsPIC Automotive, AEC-Q100, dsPIC™ 33EP Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 144-LQFP (20x20)
IC MCU 16BIT 512KB FLASH 144LQFP
IC MCU 16BIT 512KB FLASH 144LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33EP512MU814-E/PL | 1352592-DSPIC33EP512MU814-E/PL | DSPIC33EP512MU814-E/PL | DSPIC33EP512MU814-E/PL | DSPIC33EP512MU814-E/PL | DSPIC33EP512MU814-E/PL |
| Product Name | 16-bit 16BIT 512KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit |
| Clock Speed | 60 MHz | |||||
| RAM | 24 KB | 512 KB | 24 KB | 24 KB | 24 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | 3 to 3.6 volts | ||
| Serial Interface | CAN/I2C/SPI/UART/USB |