IC MCU 16BIT 512KB FLASH 100TQFP Product overview: DSPIC33EP512MU810-I/
Manufacturer: Microchip Technology
Win Source Part Number: 773506-DSPIC33EP512M
Series: dsPIC 33EP
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: dsPIC
Speed: 70 MIPs
Package: 100-TQFP
Core Size: 16-Bit
Connectivity: CAN, I2C, IrDA, LIN, QEI, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O: 83
Program Memory Size: 512KB (170K x 24)
Program Memory Type: FLASH
RAM Size: 24K x 16
Data Converters: A/D 32x10b/12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): MSP430F437IPZR; DSPIC33FJ128GP310A-I
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 512KB (170K x 24) FLASH 100-TQFP (14x14)
IC MCU 16BIT 512KB FLASH 100TQFP
IC MCU 16BIT 512KB FLASH 100TQFP
IC MCU 16BIT 512KB FLASH 100TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33EP512MU810-I/PF | 773506-DSPIC33EP512MU810-I/PF | DSPIC33EP512MU810-I/PF | DSPIC33EP512MU810-I/PF | DSPIC33EP512MU810-I/PF | DSPIC33EP512MU810-I/PF |
| Product Name | 16-bit 16BIT 512KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSPIC33EP512MU810-I/PF | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit |
| Clock Speed | 60 MHz | |||||
| RAM | 24 KB | 512 KB | 24 KB | 24 KB | 24 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||
| Serial Interface | CAN/I2C/SPI/UART/USB |