IC MCU 16BIT 512KB FLASH 100TQFP Product overview: DSPIC33EP512MU810-E/
Manufacturer: Microchip Technology
Win Source Part Number: 773505-DSPIC33EP512M
Series: dsPIC 33EP
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: dsPIC
Speed: 60 MIPs
Package: 100-TQFP
Core Size: 16-Bit
Connectivity: CAN, I2C, IrDA, LIN, QEI, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O: 83
Program Memory Size: 512KB (170K x 24)
Program Memory Type: FLASH
RAM Size: 24K x 16
Data Converters: A/D 32x10b/12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: DSPIC33EP512MU810
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): LC88FC2F0BUTJ-2H; LC88FC3J0AUTJ-2H; LC88FC2D0BUTJ-2H; DSPIC33EP512MU810T-E
Introduction Date: December 01, 2009
ECCN: 3A991.a.2
Country of Origin: China, Philippines, Taiwan, Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 512KB FLASH 100TQFP
IC MCU 16BIT 512KB FLASH 100TQFP
IC MCU 16BIT 512KB FLASH 100TQFP
dsPIC Automotive, AEC-Q100, dsPIC™ 33EP Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 100-TQFP (14x14)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33EP512MU810-E/PF | 773505-DSPIC33EP512MU810-E/PF | DSPIC33EP512MU810-E/PF | DSPIC33EP512MU810-E/PF | DSPIC33EP512MU810-E/PF | DSPIC33EP512MU810-E/PF |
| Product Name | 16-bit 16BIT 512KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSPIC33EP512MU810-E/PF | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 60 MHz | |||||
| RAM | 24 KB | 512 KB | 24 KB | 24 KB | 24 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||
| Package Type | Other; Tray | QFP; Other; 100-TQFP | TQFP; Other; 100-TQFP | QFP; TQFP; Other; 100-TQFP |