Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - DSPIC33EP512MU810-E/BG DSPIC33EP512MU810-E/BG

Description
Manufacturer: Microchip Technology Win Source Part Number: 1035358-DSPIC33EP512 MU810-E/BG Packaging: Tray Core Processor: dsPIC Number of I/O: 83 Program Memory Size: 512KB (170K x 24) Program Memory Type: FLASH Data Converters: A/D 32x10b/12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 121-TFBGA (10x10) Speed(Frequency): 60 MIPs Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 24K x 16 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1035358-DSPIC33EP512 MU810-E/BG Packaging: Tray Core Processor: dsPIC Number of I/O: 83 Program Memory Size: 512KB (170K x 24) Program Memory Type: FLASH Data Converters: A/D 32x10b/12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 121-TFBGA (10x10) Speed(Frequency): 60 MIPs Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 24K x 16 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - DSPIC33EP512MU810-E/BG - 1035358-DSPIC33EP512MU810-E/BG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSPIC33EP512MU810-E/BG
1035358-DSPIC33EP512MU810-E/BG
Embedded - Embedded - Microcontrollers - DSPIC33EP512MU810-E/BG 1035358-DSPIC33EP512MU810-E/BG
Manufacturer: Microchip Technology Win Source Part Number: 1035358-DSPIC33EP512 MU810-E/BG Packaging: Tray Core Processor: dsPIC Number of I/O: 83 Program Memory Size: 512KB (170K x 24) Program Memory Type: FLASH Data Converters: A/D 32x10b/12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 121-TFBGA (10x10) Speed(Frequency): 60 MIPs Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 24K x 16 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1035358-DSPIC33EP512MU810-E/BG
Packaging: Tray
Core Processor: dsPIC
Number of I/O: 83
Program Memory Size: 512KB (170K x 24)
Program Memory Type: FLASH
Data Converters: A/D 32x10b/12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 121-TFBGA (10x10)
Speed(Frequency): 60 MIPs
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 24K x 16
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
16-bit 16BIT 512KB Embedded Microcontroller MCU - 685-DSPIC33EP512MU810-E/BG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 512KB Embedded Microcontroller MCU
685-DSPIC33EP512MU810-E/BG
16-bit 16BIT 512KB Embedded Microcontroller MCU 685-DSPIC33EP512MU810-E/BG
IC MCU 16BIT 512KB FLSH 121TFBGA Product overview: DSPIC33EP512MU810-E/ BG from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP512MU81 0-E/BG can be used for catalog matching and distributor lookup.

IC MCU 16BIT 512KB FLSH 121TFBGA Product overview: DSPIC33EP512MU810-E/BG from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP512MU810-E/BG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers DSPIC33EP512MU810-E/BG
IC MCU 16BIT 512KB FLSH 121TFBGA

IC MCU 16BIT 512KB FLSH 121TFBGA

Supplier's Site Datasheet
IC MCU 16BIT 512KB FLASH 121BGA - 536-DSPIC33EP512MU810-E/BG - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 512KB FLASH 121BGA
536-DSPIC33EP512MU810-E/BG
IC MCU 16BIT 512KB FLASH 121BGA 536-DSPIC33EP512MU810-E/BG
IC MCU 16BIT 512KB FLASH 121BGA

IC MCU 16BIT 512KB FLASH 121BGA

Supplier's Site
Microcontrollers - DSPIC33EP512MU810-E/BG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33EP512MU810-E/BG
Microcontrollers DSPIC33EP512MU810-E/BG
dsPIC Automotive, AEC-Q100, dsPIC™ 33EP Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 121-TFBGA (10x10)

dsPIC Automotive, AEC-Q100, dsPIC™ 33EP Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 121-TFBGA (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC33EP512MU810-E/BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC33EP512MU810-E/BG
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC33EP512MU810-E/BG
IC MCU 16BIT 512KB FLSH 121TFBGA

IC MCU 16BIT 512KB FLSH 121TFBGA

Supplier's Site
Embedded - Microcontrollers - DSPIC33EP512MU810-E/BG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC33EP512MU810-E/BG
Embedded - Microcontrollers DSPIC33EP512MU810-E/BG
IC MCU 16BIT 512KB FLSH 121TFBGA

IC MCU 16BIT 512KB FLSH 121TFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1035358-DSPIC33EP512MU810-E/BG 685-DSPIC33EP512MU810-E/BG DSPIC33EP512MU810-E/BG 536-DSPIC33EP512MU810-E/BG DSPIC33EP512MU810-E/BG DSPIC33EP512MU810-E/BG DSPIC33EP512MU810-E/BG
Product Name Embedded - Embedded - Microcontrollers - DSPIC33EP512MU810-E/BG 16-bit 16BIT 512KB Embedded Microcontroller MCU Microcontrollers IC MCU 16BIT 512KB FLASH 121BGA Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Life Cycle Stage Active Active Active Active
RAM 512 KB 24 KB 24 KB 24 KB 24 KB 24 KB
ROM Type Flash; FLASH Flash; FLASH Flash Flash; FLASH
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3.3 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Microcontrollers - B161OLMHAXP - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details