IC MCU 16BIT 512KB FLASH 64VQFN Product overview: DSPIC33EP512MC806-I/
512KB, Flash, 53248Bytes RAM, MC Periphe
512KB, Flash, 53248Bytes RAM, MC Periphe
512KB, Flash, 53248Bytes RAM, MC Periphe
Manufacturer: Microchip Technology
Win Source Part Number: 1322962-DSPIC33EP512
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: dsPIC
Speed: 70 MIPs
Standard Package: 40
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 512KB (170K x 24)
Program Memory Type: FLASH
RAM Size: 24K x 16
Data Converters: A/D 24x10/12b
Oscillator Type: Internal
Supplier Device Package: 64-VQFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 64-VFQFN Exposed Pad
ECCN: 3A991A2
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: DSPIC33EP512MC806IMR
Base Product Number: DSPIC33EP512MC806
RoHS Status: ROHS3 Compliant
IC MCU 16BIT 512KB FLASH 64VQFN
dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 512KB (170K x 24) FLASH 64-VQFN (9x9)
IC MCU 16BIT 512KB FLASH 64VQFN
IC MCU 16BIT 512KB FLASH 64VQFN
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33EP512MC806-I/MR | 1771776P | 1771776 | 1322962-DSPIC33EP512MC806-I/MR | DSPIC33EP512MC806-I/MR | DSPIC33EP512MC806-I/MR | DSPIC33EP512MC806-I/MR | DSPIC33EP512MC806-I/MR |
| Product Name | 16-bit 16BIT 512KB Embedded Microcontroller MCU | Digital Signal Processors | Digital Signal Processors | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16bit | 16 Bit; 16bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit |
| Clock Speed | 60 MHz | |||||||
| RAM | 24 KB | 52 KB | 52 KB | 512 KB | 24 KB | 24 KB | 24 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||||
| Serial Interface | ECAN, I2C, PMP, SPI, UART, USB |