IC MCU 16BIT 512KB FLASH 64TQFP Product overview: DSPIC33EP512MC806-E/
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: Automotive, AEC-Q100, dsPIC™ 33EP
Package: Tray
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Mounting Type: Surface Mount
Oscillator Type: Internal
Operating Temperature: -40°C ~ 125°C (TA)
IC MCU 16BIT 512KB FLASH 64TQFP
dsPIC Automotive, AEC-Q100, dsPIC™ 33EP Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 64-TQFP (10x10)
IC MCU 16BIT 512KB FLASH 64TQFP
IC MCU 16BIT 512KB FLASH 64TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33EP512MC806-E/PT | DSPIC33EP512MC806-E/PT | DSPIC33EP512MC806-E/PT | DSPIC33EP512MC806-E/PT | DSPIC33EP512MC806-E/PT | |
| Product Name | 16-bit 16BIT 512KB Embedded Microcontroller MCU | Integrated Circuits (ICs) Embedded Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit |
| Clock Speed | 60 MHz | |||||
| RAM | 24 KB | 24 KB | 24 KB | 24 KB | ||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | |||
| Package Type | Other; Tray | QFP; TQFP; Other; 64-TQFP | QFP; Other; 64-TQFP | TQFP; Other; 64-TQFP |