IC MCU 16BIT 512KB FLASH 64VQFN
dsPIC Automotive, AEC-Q100, dsPIC™ 33EP Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 64-VQFN (9x9)
IC MCU 16BIT 512KB FLASH 64VQFN
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DSPIC33EP512MC506-H/MR | DSPIC33EP512MC506-H/MR | DSPIC33EP512MC506-H/MR |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Active | Active | |
| RAM | 24 KB | 24 KB | |
| ROM Type | Flash; FLASH |