IC MCU 16BIT 512KB FLASH 44TQFP Product overview: DSPIC33EP512MC504-E/
IC MCU 16BIT 512KB FLASH 44TQFP
dsPIC Automotive, AEC-Q100, dsPIC™ 33EP Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 44-TQFP (10x10)
IC MCU 16BIT 512KB FLASH 44TQFP
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33EP512MC504-E/PT | DSPIC33EP512MC504-E/PT | DSPIC33EP512MC504-E/PT | DSPIC33EP512MC504-E/PT |
| Product Name | 16-bit 16BIT 512KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 60 MHz | |||
| RAM | 24 KB | 24 KB | 24 KB | |
| Supply Voltage | 3 to 3.6 volts | 3.6 volts | ||
| Serial Interface | I2C, SPI, UART |