IC MCU 16BIT 512KB FLASH 28SOIC
IC MCU 16BIT 512KB FLASH 28SOIC
dsPIC Automotive, AEC-Q100, dsPIC™ 33EP Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 28-SOIC
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DSPIC33EP512MC502T-E/SO | DSPIC33EP512MC502T-E/SO | DSPIC33EP512MC502T-E/SO |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Life Cycle Stage | Removed | Removed; Obsolete | |
| RAM | 24 KB | 24 KB | |
| Supply Voltage | 3.6 to 3 volts | ||
| Package Type | SOIC | SOIC; Other; 28-SOIC (0.295\", 7.50mm Width) |