Microchip Technology, Inc. 16-bit 16BIT 512KB Embedded Microcontroller MCU DSPIC33EP512MC502-I/MM

Description
IC MCU 16BIT 512KB FLASH 28QFN Product overview: DSPIC33EP512MC502-I/ MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP512MC50 2-I/MM can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 16BIT 512KB FLASH 28QFN Product overview: DSPIC33EP512MC502-I/ MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP512MC50 2-I/MM can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The dsPIC33EP512MC502-I/MM is a 16-bit microcontroller featuring 512 KB of Flash memory and a range of advanced functionalities suitable for various applications. It operates within a voltage range of 3.0V to 3.6V and supports temperatures from -40°C to +125°C, making it suitable for industrial environments. The device can achieve up to 70 MIPS performance, with a core architecture designed for efficient code execution in both C and assembly languages. This microcontroller includes high-speed PWM capabilities with up to three independent pairs, offering a resolution of 7.14 ns, which is beneficial for applications such as motor control and power conversion. It also features an integrated ADC that can be configured for 10-bit or 12-bit resolution, supporting multiple analog inputs depending on the package variant. The dsPIC33EP512MC502-I/MM supports various communication interfaces, including UART, SPI, I²C, and CAN, enhancing its versatility in embedded systems. Additionally, it incorporates power management features, such as low-power modes and an integrated watchdog timer, which are essential for energy-efficient designs. With its robust set of features, including direct memory access (DMA) and multiple timers, this microcontroller is well-suited for complex applications requiring high performance and reliability.

Datasheet Summary
Powered by GS/AI

The dsPIC33EP512MC502-I/MM is a 16-bit microcontroller featuring 512 KB of Flash memory and a range of advanced functionalities suitable for various applications. It operates within a voltage range of 3.0V to 3.6V and supports temperatures from -40°C to +125°C, making it suitable for industrial environments. The device can achieve up to 70 MIPS performance, with a core architecture designed for efficient code execution in both C and assembly languages. This microcontroller includes high-speed PWM capabilities with up to three independent pairs, offering a resolution of 7.14 ns, which is beneficial for applications such as motor control and power conversion. It also features an integrated ADC that can be configured for 10-bit or 12-bit resolution, supporting multiple analog inputs depending on the package variant. The dsPIC33EP512MC502-I/MM supports various communication interfaces, including UART, SPI, I²C, and CAN, enhancing its versatility in embedded systems. Additionally, it incorporates power management features, such as low-power modes and an integrated watchdog timer, which are essential for energy-efficient designs. With its robust set of features, including direct memory access (DMA) and multiple timers, this microcontroller is well-suited for complex applications requiring high performance and reliability.

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 512KB Embedded Microcontroller MCU - 685-DSPIC33EP512MC502-I/MM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 512KB Embedded Microcontroller MCU
685-DSPIC33EP512MC502-I/MM
16-bit 16BIT 512KB Embedded Microcontroller MCU 685-DSPIC33EP512MC502-I/MM
IC MCU 16BIT 512KB FLASH 28QFN Product overview: DSPIC33EP512MC502-I/ MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP512MC50 2-I/MM can be used for catalog matching and distributor lookup.

IC MCU 16BIT 512KB FLASH 28QFN Product overview: DSPIC33EP512MC502-I/MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP512MC502-I/MM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers DSPIC33EP512MC502-I/MM
IC MCU 16BIT 512KB FLASH 28QFN

IC MCU 16BIT 512KB FLASH 28QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC33EP512MC502-I/MM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC33EP512MC502-I/MM
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC33EP512MC502-I/MM
IC MCU 16BIT 512KB FLASH 28QFN

IC MCU 16BIT 512KB FLASH 28QFN

Supplier's Site
Embedded - Microcontrollers - DSPIC33EP512MC502-I/MM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC33EP512MC502-I/MM
Embedded - Microcontrollers DSPIC33EP512MC502-I/MM
IC MCU 16BIT 512KB FLASH 28QFN

IC MCU 16BIT 512KB FLASH 28QFN

Supplier's Site Datasheet
Microcontrollers - DSPIC33EP512MC502-I/MM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33EP512MC502-I/MM
Microcontrollers DSPIC33EP512MC502-I/MM
dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 512KB (170K x 24) FLASH 28-QFN-S (6x6)

dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 512KB (170K x 24) FLASH 28-QFN-S (6x6)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-DSPIC33EP512MC502-I/MM DSPIC33EP512MC502-I/MM DSPIC33EP512MC502-I/MM DSPIC33EP512MC502-I/MM DSPIC33EP512MC502-I/MM
Product Name 16-bit 16BIT 512KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 60 MHz
RAM 24 KB 24 KB 24 KB 24 KB
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3.6 volts
Serial Interface CAN/I2C/SPI/UART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1501EMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details