IC MCU 16BIT 512KB FLASH 64TQFP Product overview: DSPIC33EP512GP506-I/
Win Source Part Number: 1337537-DSPIC33EP512
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: dsPIC™ 33EP
Core Processor: dsPIC
Speed: 70 MIPs
Package: Tray
Standard Package: 160
Core Size: 16-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 512KB (170K x 24)
Program Memory Type: FLASH
RAM Size: 24K x 16
Data Converters: A/D 16x10b/12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: DSPIC33EP512GP506
MCU 16-Bit dsPIC33E 512KB Flash TQFP64
MCU 16-Bit dsPIC33E 512KB Flash TQFP64
MCU 16-Bit dsPIC33E 512KB Flash TQFP64
IC MCU 16BIT 512KB FLASH 64TQFP
IC MCU 16BIT 512KB FLASH 64TQFP
IC MCU 16BIT 512KB FLASH 64TQFP
dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 512KB (170K x 24) FLASH 64-TQFP (10x10)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33EP512GP506-I/PT | 1337537-DSPIC33EP512GP506-I/PT | 1785213 | 7990149P | DSPIC33EP512GP506-I/PT | DSPIC33EP512GP506-I/PT | DSPIC33EP512GP506-I/PT | DSPIC33EP512GP506-I/PT |
| Product Name | 16-bit 16BIT 512KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Digital Signal Processors | Digital Signal Processors | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16bit | 16 Bit; 16bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 60 MHz | |||||||
| RAM | 24 KB | 512 KB | 48 KB | 48 KB | 24 KB | 24 KB | 24 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | 3 to 3.6 volts | ||||
| Serial Interface | I2C, SPI, UART |