Microchip Technology, Inc. 16-bit 16BIT 512KB Embedded Microcontroller MCU DSPIC33EP512GP504-I/PT

Description
IC MCU 16BIT 512KB FLASH 44TQFP Product overview: DSPIC33EP512GP504-I/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP512GP50 4-I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 512KB FLASH 44TQFP Product overview: DSPIC33EP512GP504-I/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP512GP50 4-I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 512KB Embedded Microcontroller MCU
685-DSPIC33EP512GP504-I/PT
16-bit 16BIT 512KB Embedded Microcontroller MCU 685-DSPIC33EP512GP504-I/PT
IC MCU 16BIT 512KB FLASH 44TQFP Product overview: DSPIC33EP512GP504-I/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP512GP50 4-I/PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 512KB FLASH 44TQFP Product overview: DSPIC33EP512GP504-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP512GP504-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - DSPIC33EP512GP504-I/PT - 810702-DSPIC33EP512GP504-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSPIC33EP512GP504-I/PT
810702-DSPIC33EP512GP504-I/PT
Embedded - Embedded - Microcontrollers - DSPIC33EP512GP504-I/PT 810702-DSPIC33EP512GP504-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 810702-DSPIC33EP512G P504-I/PT Packaging: Tray Mounting Style: SMD Core Processor: dsPIC Speed: 70 MIPs Core Size: 16-Bit Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 512KB (170K x 24) Program Memory Type: FLASH RAM Size: 24K x 16 Data Converters: A/D 9x10b/12b Oscillator Type: Internal Supplier Device Package: 44-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-TQFP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 1 (Unlimited) Part Number Series: DSPIC33EP512GP504 Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 810702-DSPIC33EP512GP504-I/PT
Packaging: Tray
Mounting Style: SMD
Core Processor: dsPIC
Speed: 70 MIPs
Core Size: 16-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 512KB (170K x 24)
Program Memory Type: FLASH
RAM Size: 24K x 16
Data Converters: A/D 9x10b/12b
Oscillator Type: Internal
Supplier Device Package: 44-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 44-TQFP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 160
MSL Level: 1 (Unlimited)
Part Number Series: DSPIC33EP512GP504
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V

Buy Now
Shenzhen, China
Embedded - Microcontrollers
DSPIC33EP512GP504-I/PT
Embedded - Microcontrollers DSPIC33EP512GP504-I/PT
IC MCU 16BIT 512KB FLASH 44TQFP

IC MCU 16BIT 512KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - DSPIC33EP512GP504-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33EP512GP504-I/PT
Microcontrollers DSPIC33EP512GP504-I/PT
dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 512KB (170K x 24) FLASH 44-TQFP (10x10)

dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 512KB (170K x 24) FLASH 44-TQFP (10x10)

Buy Now Datasheet
DSPIC33EP512GP504-I/PT; 16bit dsPIC Microcontroller; 60MHz; 512kb Flash; 44-Pin TQFP - 536-DSPIC33EP512GP504-I/PT - Utmel Electronic Limited
Hong Kong, China
DSPIC33EP512GP504-I/PT; 16bit dsPIC Microcontroller; 60MHz; 512kb Flash; 44-Pin TQFP
536-DSPIC33EP512GP504-I/PT
DSPIC33EP512GP504-I/PT; 16bit dsPIC Microcontroller; 60MHz; 512kb Flash; 44-Pin TQFP 536-DSPIC33EP512GP504-I/PT
DSPIC33EP512GP504-I/ PT; 16bit dsPIC Microcontroller; 60MHz; 512kb Flash; 44-Pin TQFP

DSPIC33EP512GP504-I/PT; 16bit dsPIC Microcontroller; 60MHz; 512kb Flash; 44-Pin TQFP

Supplier's Site
Microcontrollers DSPIC33EP512GP504-I/PT
IC MCU 16BIT 512KB FLASH 44TQFP

IC MCU 16BIT 512KB FLASH 44TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC33EP512GP504-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC33EP512GP504-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC33EP512GP504-I/PT
IC MCU 16BIT 512KB FLASH 44TQFP

IC MCU 16BIT 512KB FLASH 44TQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-DSPIC33EP512GP504-I/PT 810702-DSPIC33EP512GP504-I/PT DSPIC33EP512GP504-I/PT DSPIC33EP512GP504-I/PT 536-DSPIC33EP512GP504-I/PT DSPIC33EP512GP504-I/PT DSPIC33EP512GP504-I/PT
Product Name 16-bit 16BIT 512KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - DSPIC33EP512GP504-I/PT Embedded - Microcontrollers Microcontrollers DSPIC33EP512GP504-I/PT; 16bit dsPIC Microcontroller; 60MHz; 512kb Flash; 44-Pin TQFP Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit
Clock Speed 60 MHz
RAM 24 KB 512 KB 24 KB 24 KB 24 KB 24 KB
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3.3 volts 3 to 3.6 volts 3.6 volts
Serial Interface CAN/I2C/SPI/UART I²C; SPI; UART; USART; CAN, I2C, IrDA, LIN, SPI, UART, USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C87501100 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
Package Type QFP; Other; 120-LQFP
View Details
2 suppliers
Embedded - Microcontrollers - ADUC841BSZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
RF and Wireless - RF Transceiver ICs - CC1121RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details