Manufacturer: Microchip Technology
Win Source Part Number: 869757-DSPIC33EP512G
Series: Automotive, AEC-Q100, dsPIC™ 33EP
Operating Temperature Range: -40°C ~ 150°C (TA)
Features: dsPIC series Microcontroller IC 16-Bit - 512KB (170K x 24) FLASH 64-TQFP (10x10)
Core Processor: dsPIC
Package: 64-TQFP
Package: Tray
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 512KB (170K x 24)
Program Memory Type: FLASH
Data Converters: A/D 30x10b/12b
Oscillator Type: Internal
Family Name: dsPIC33EP512GM706
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: 3A001A2A
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 16BIT 512KB FLASH 64TQFP Product overview: DSPIC33EP512GM706-H/
IC MCU 16BIT 512KB FLASH 64TQFP
IC MCU 16BIT 512KB FLASH 64TQFP
dsPIC Automotive, AEC-Q100, dsPIC™ 33EP Microcontroller IC 16-Bit 512KB (170K x 24) FLASH 64-TQFP (10x10)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 869757-DSPIC33EP512GM706-H/PT | 685-DSPIC33EP512GM706-H/PT | DSPIC33EP512GM706-H/PT | DSPIC33EP512GM706-H/PT | DSPIC33EP512GM706-H/PT |
| Product Name | Embedded - Embedded - Microcontrollers - DSPIC33EP512GM706-H/PT | 16-bit 16BIT 512KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| RAM | 512 KB | 48 KB | 48 KB | 48 KB | |
| ROM Type | Flash; FLASH | ||||
| I/O Ports | 53 | 53 |