IC MCU 16BIT 512KB FLASH 64TQFP
dsPIC Automotive, AEC-Q100, dsPIC™ 33EP Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 64-TQFP (10x10)
IC MCU 16BIT 512KB FLASH 64TQFP
IC MCU 16BIT 512KB FLASH 64TQFP
| ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DSPIC33EP512GM706-E/PT | DSPIC33EP512GM706-E/PT | DSPIC33EP512GM706-E/PT | DSPIC33EP512GM706-E/PT |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| RAM | 48 KB | 48 KB | 48 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH | ||
| Supply Voltage | 3 to 3.6 volts | 3.6 volts |