IC MCU 16BIT 512KB FLASH 44QFN Product overview: DSPIC33EP512GM304T-I
IC MCU 16BIT 512KB FLASH 44QFN
dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 512KB (170K x 24) FLASH 44-QFN (8x8)
IC MCU 16BIT 512KB FLASH 44QFN
IC MCU 16BIT 512KB FLASH 44QFN
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33EP512GM304T-I/ML | DSPIC33EP512GM304T-I/ML | DSPIC33EP512GM304T-I/ML | DSPIC33EP512GM304T-I/ML | DSPIC33EP512GM304T-I/ML |
| Product Name | 16-bit 16BIT 512KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 70 MHz | ||||
| RAM | 48 KB | 48 KB | 48 KB | 48 KB | |
| Supply Voltage | 3 to 3.6 volts | ||||
| Serial Interface | I2C/SPI/UART |