MCU 16-Bit dsPIC33E 512KB Flash TQFP44
MCU 16-Bit dsPIC33E 512KB Flash TQFP44
MCU 16-Bit dsPIC33E 512KB Flash TQFP44
IC MCU 16BIT 512KB FLASH 44TQFP Product overview: DSPIC33EP512GM304-I/
Manufacturer: Microchip Technology
Win Source Part Number: 1035344-DSPIC33EP512
Packaging: Tray
Core Processor: dsPIC
Number of I/O: 35
Program Memory Size: 512KB (170K x 24)
Program Memory Type: FLASH
Data Converters: A/D 18x10b/12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 70 MIPs
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 48K x 8
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC MCU 16BIT 512KB FLASH 44TQFP
IC MCU 16BIT 512KB FLASH 44TQFP
dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 512KB (170K x 24) FLASH 44-TQFP (10x10)
IC MCU 16BIT 512KB FLASH 44TQFP
IC MCU 16BIT 512KB FLASH 44TQFP
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 7990092P | 1785209 | 685-DSPIC33EP512GM304-I/PT | 1035344-DSPIC33EP512GM304-I/PT | DSPIC33EP512GM304-I/PT | DSPIC33EP512GM304-I/PT | DSPIC33EP512GM304-I/PT | 536-DSPIC33EP512GM304-I/PT | DSPIC33EP512GM304-I/PT |
| Product Name | Digital Signal Processors | Digital Signal Processors | 16-bit 16BIT 512KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSPIC33EP512GM304-I/PT | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | IC MCU 16BIT 512KB FLASH 44TQFP | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16bit | 16 Bit; 16bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit |
| RAM | 48 KB | 48 KB | 48 KB | 512 KB | 48 KB | 48 KB | 48 KB | 48 KB | |
| ROM Type | Flash | Flash | Flash; FLASH | Flash; FLASH | Flash | Flash; FLASH | |||
| Package Type | QFP; TQFP; Other; Tqfp | Other; Tray | QFP; TQFP; Other; 44-TQFP (10x10) | QFP; Other; 44-TQFP | QFP; TQFP; Other; 44-TQFP | QFP; Other; 44-TQFP | TQFP; Other; 44-TQFP | ||
| Pin Count | 44 | 44 |