Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: Automotive, AEC-Q100, dsPIC™ 33EP
Package: Tube
Package / Case: 44-VQFN Exposed Pad
Mounting Type: Surface Mount
Supplier Device Package: 44-QFN (8x8)
Operating Temperature: -40°C ~ 125°C (TA)
Base Product Number: DSPIC33EP512GM304
Product Status: Active
IC MCU 16BIT 512KB FLASH 44QFN Product overview: DSPIC33EP512GM304-E/
dsPIC Automotive, AEC-Q100, dsPIC™ 33EP Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 44-QFN (8x8)
IC MCU 16BIT 512KB FLASH 44QFN
IC MCU 16BIT 512KB FLASH 44QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33EP512GM304-E/ML | DSPIC33EP512GM304-E/ML | DSPIC33EP512GM304-E/ML | DSPIC33EP512GM304-E/ML | |
| Product Name | Integrated Circuits (ICs) Embedded Microcontrollers | 16-bit 16BIT 512KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 60 MHz | ||||
| RAM | 48 KB | 48 KB | 48 KB | ||
| Supply Voltage | 3 to 3.6 volts | 3.6 to 3 volts | |||
| Serial Interface | I2C/SPI/UART |