IC MCU 16BIT 32KB FLASH 44VTLA Product overview: DSPIC33EP32MC504-I/T
Manufacturer: Microchip Technology
Win Source Part Number: 1035342-DSPIC33EP32M
Packaging: Tube/Rail
Core Processor: dsPIC
Number of I/O: 35
Program Memory Size: 32KB (10.7K x 24)
Program Memory Type: FLASH
Data Converters: A/D 9x10b/12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-VTLA (6x6)
Speed(Frequency): 70 MIPs
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 16
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 32KB (10.7K x 24) FLASH 44-VTLA (6x6)
IC MCU 16BIT 32KB FLASH 44VTLA
IC MCU 16BIT 32KB FLASH 44VTLA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33EP32MC504-I/TL | 1035342-DSPIC33EP32MC504-I/TL | DSPIC33EP32MC504-I/TL | DSPIC33EP32MC504-I/TL | DSPIC33EP32MC504-I/TL |
| Product Name | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSPIC33EP32MC504-I/TL | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 70 MHz | ||||
| RAM | 2 KB | 32 KB | 2 KB | 2 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||
| Serial Interface | CAN/I2C/SPI/UART |