Microchip Technology, Inc. 16-bit 16BIT 32KB Embedded Microcontroller MCU DSPIC33EP32MC502-I/SS

Description
IC MCU 16BIT 32KB FLASH 28SSOP Product overview: DSPIC33EP32MC502-I/S S from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP32MC502 -I/SS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 32KB FLASH 28SSOP Product overview: DSPIC33EP32MC502-I/S S from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP32MC502 -I/SS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-DSPIC33EP32MC502-I/SS
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-DSPIC33EP32MC502-I/SS
IC MCU 16BIT 32KB FLASH 28SSOP Product overview: DSPIC33EP32MC502-I/S S from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP32MC502 -I/SS can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 28SSOP Product overview: DSPIC33EP32MC502-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP32MC502-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322232-DSPIC33EP32MC502-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322232-DSPIC33EP32MC502-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322232-DSPIC33EP32MC502-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 1322232-DSPIC33EP32M C502-I/SS Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: dsPIC Speed: 70 MIPs Standard Package: 47 Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 32KB (10.7K x 24) Program Memory Type: FLASH RAM Size: 2K x 16 Data Converters: A/D 6x10b/12b Oscillator Type: Internal Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 28-SSOP (0.209", 5.30mm Width) ECCN: 3A991A2 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: DSPIC33EP32MC502 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322232-DSPIC33EP32MC502-I/SS
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: dsPIC
Speed: 70 MIPs
Standard Package: 47
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 32KB (10.7K x 24)
Program Memory Type: FLASH
RAM Size: 2K x 16
Data Converters: A/D 6x10b/12b
Oscillator Type: Internal
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 28-SSOP (0.209", 5.30mm Width)
ECCN: 3A991A2
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: DSPIC33EP32MC502
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
DSPIC33EP32MC502-I/SS
Embedded - Microcontrollers DSPIC33EP32MC502-I/SS
IC MCU 16BIT 32KB FLASH 28SSOP

IC MCU 16BIT 32KB FLASH 28SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC33EP32MC502-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC33EP32MC502-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC33EP32MC502-I/SS
IC MCU 16BIT 32KB FLASH 28SSOP

IC MCU 16BIT 32KB FLASH 28SSOP

Supplier's Site
Microcontrollers - DSPIC33EP32MC502-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33EP32MC502-I/SS
Microcontrollers DSPIC33EP32MC502-I/SS
dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 32KB (10.7K x 24) FLASH 28-SSOP

dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 32KB (10.7K x 24) FLASH 28-SSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-DSPIC33EP32MC502-I/SS 1322232-DSPIC33EP32MC502-I/SS DSPIC33EP32MC502-I/SS DSPIC33EP32MC502-I/SS DSPIC33EP32MC502-I/SS
Product Name 16-bit 16BIT 32KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 70 MHz
RAM 2 KB 32 KB 2 KB 2 KB
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3.6 volts
Serial Interface CAN/I2C/SPI/UART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7725AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details