IC MCU 16BIT 32KB FLASH 44TQFP Product overview: DSPIC33EP32MC204T-I/
IC MCU 16BIT 32KB FLASH 44TQFP
IC MCU 16BIT 32KB FLASH 44TQFP
dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 32KB (10.7K x 24) FLASH 44-TQFP (10x10)
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33EP32MC204T-I/PT | DSPIC33EP32MC204T-I/PT | DSPIC33EP32MC204T-I/PT | DSPIC33EP32MC204T-I/PT |
| Product Name | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 60 MHz | |||
| RAM | 2 KB | 2 KB | 2 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | ||
| Serial Interface | I2C, SPI, UART |