Manufacturer: Microchip Technology
Win Source Part Number: 758521-DSPIC33EP32MC
Series: dsPIC 33EP
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: dsPIC
Speed: 70 MIPs
Package: 44-TQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, QEI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 32KB (10.7K x 24)
Program Memory Type: FLASH
RAM Size: 2K x 16
Data Converters: A/D 9x10b/12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: DSPIC33EP32MC204
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
RoHS State: Request Verification
Manufacturer Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): DSPIC33EP32MC204-I/T
Introduction Date: April 10, 2012
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC MCU 16BIT 32KB FLASH 44TQFP Product overview: DSPIC33EP32MC204-I/P
Microchip DSPIC33EP32MC204-I/P
Microchip DSPIC33EP32MC204-I/P
IC MCU 16BIT 32KB FLASH 44TQFP
IC MCU 16BIT 32KB FLASH 44TQFP
dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 32KB (10.7K x 24) FLASH 44-TQFP (10x10)
IC MCU 16BIT 32KB FLASH 44TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 758521-DSPIC33EP32MC204-I/PT | 685-DSPIC33EP32MC204-I/PT | 8237819 | 8237819P | DSPIC33EP32MC204-I/PT | DSPIC33EP32MC204-I/PT | DSPIC33EP32MC204-I/PT | DSPIC33EP32MC204-I/PT |
| Product Name | Embedded - Embedded - Microcontrollers - DSPIC33EP32MC204-I/PT | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Digital Signal Processors | Digital Signal Processors | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16bit | 16 Bit; 16bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit |
| RAM | 32 KB | 2 KB | 4 KB | 4 KB | 2 KB | 2 KB | 2 KB | |
| ROM Type | Flash; FLASH | Flash | Flash | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||||
| I/O Ports | 35 | 35 | 35 |