Microchip Technology, Inc. 16-bit 32 KB 70 MHz 3.6V Embedded Microcontroller MCU DSPIC33EP32MC202T-E/SSVAO

Description
16-bit MCU/DSC, 32 KB, 4096 Bytes, 70 MHz, 3 to 3.6V, SSOP-28, RoHS Product overview: DSPIC33EP32MC202T-E/ SSVAO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32 KB, 70 MHz, 3.6V, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32 KB, 70 MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP32MC202 T-E/SSVAO can be used for catalog matching and distributor lookup.
Request a Quote
Description
16-bit MCU/DSC, 32 KB, 4096 Bytes, 70 MHz, 3 to 3.6V, SSOP-28, RoHS Product overview: DSPIC33EP32MC202T-E/ SSVAO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32 KB, 70 MHz, 3.6V, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32 KB, 70 MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP32MC202 T-E/SSVAO can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16-bit 32 KB 70 MHz 3.6V Embedded Microcontroller MCU - 685-DSPIC33EP32MC202T-E/SSVAO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 32 KB 70 MHz 3.6V Embedded Microcontroller MCU
685-DSPIC33EP32MC202T-E/SSVAO
16-bit 32 KB 70 MHz 3.6V Embedded Microcontroller MCU 685-DSPIC33EP32MC202T-E/SSVAO
16-bit MCU/DSC, 32 KB, 4096 Bytes, 70 MHz, 3 to 3.6V, SSOP-28, RoHS Product overview: DSPIC33EP32MC202T-E/ SSVAO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32 KB, 70 MHz, 3.6V, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32 KB, 70 MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP32MC202 T-E/SSVAO can be used for catalog matching and distributor lookup.

16-bit MCU/DSC, 32 KB, 4096 Bytes, 70 MHz, 3 to 3.6V, SSOP-28, RoHS Product overview: DSPIC33EP32MC202T-E/SSVAO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32 KB, 70 MHz, 3.6V, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32 KB, 70 MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP32MC202T-E/SSVAO can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - DSPIC33EP32MC202T-E/SSVAO - 1161615-DSPIC33EP32MC202T-E/SSVAO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSPIC33EP32MC202T-E/SSVAO
1161615-DSPIC33EP32MC202T-E/SSVAO
Embedded - Embedded - Microcontrollers - DSPIC33EP32MC202T-E/SSVAO 1161615-DSPIC33EP32MC202T-E/SSVAO
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1161615-DSPIC33EP32M C202T-E/SSVAO Categories: Embedded - Microcontrollers Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1161615-DSPIC33EP32MC202T-E/SSVAO
Categories: Embedded - Microcontrollers
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-DSPIC33EP32MC202T-E/SSVAO 1161615-DSPIC33EP32MC202T-E/SSVAO
Product Name 16-bit 32 KB 70 MHz 3.6V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - DSPIC33EP32MC202T-E/SSVAO
Data Bus 16 Bit 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CRL33MHAKXUMA1 - ODG (Origin Data Global)
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
RAM 4 KB
View Details
Embedded - Microcontrollers - ADUC847BS32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
RF and Wireless - RF Transceiver ICs - CC1110F16RHHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details