The dsPIC33EP32MC202-I/S
IC MCU 16BIT 32KB FLASH 28SPDIP Product overview: DSPIC33EP32MC202-I/S
Win Source Part Number: 1032195-DSPIC33EP32M
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: dsPIC™ 33EP
Core Processor: dsPIC
Speed: 70 MIPs
Package: Tube
Standard Package: 15
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 32KB (10.7K x 24)
Program Memory Type: FLASH
RAM Size: 2K x 16
Data Converters: A/D 6x10b/12b
Oscillator Type: Internal
Mounting Type: Through Hole
Package / Case: 28-DIP (0.300", 7.62mm)
Supplier Device Package: 28-SPDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 3.6V
Alternative Parts (Cross-Reference): DSPIC33EP32MC202-I/S
ECCN: 3A991A2
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: DSPIC33EP32MC202
IC MCU 16BIT 32KB FLASH 28SPDIP
IC MCU 16BIT 32KB FLASH 28SPDIP
dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 32KB (10.7K x 24) FLASH 28-SPDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33EP32MC202-I/SP | 1032195-DSPIC33EP32MC202-I/SP | DSPIC33EP32MC202-I/SP | DSPIC33EP32MC202-I/SP | DSPIC33EP32MC202-I/SP |
| Product Name | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 70 MHz | ||||
| RAM | 2 KB | 32 KB | 2 KB | 2 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||
| Serial Interface | I2C, SPI, UART |