Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - DSPIC33EP32MC202-I/MM DSPIC33EP32MC202-I/MM

Description
Manufacturer: Microchip Technology Win Source Part Number: 803243-DSPIC33EP32MC 202-I/MM Packaging: Tube Mounting Style: SMD Core Processor: dsPIC Speed: 70 MIPs Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, QEI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 32KB (10.7K x 24) Program Memory Type: FLASH RAM Size: 2K x 16 Data Converters: A/D 6x10b/12b Oscillator Type: Internal Supplier Device Package: 28-QFN-S (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 61 MSL Level: 1 (Unlimited) Part Number Series: DSPIC33EP32MC202 Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 803243-DSPIC33EP32MC 202-I/MM Packaging: Tube Mounting Style: SMD Core Processor: dsPIC Speed: 70 MIPs Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, QEI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 32KB (10.7K x 24) Program Memory Type: FLASH RAM Size: 2K x 16 Data Converters: A/D 6x10b/12b Oscillator Type: Internal Supplier Device Package: 28-QFN-S (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 61 MSL Level: 1 (Unlimited) Part Number Series: DSPIC33EP32MC202 Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - DSPIC33EP32MC202-I/MM - 803243-DSPIC33EP32MC202-I/MM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSPIC33EP32MC202-I/MM
803243-DSPIC33EP32MC202-I/MM
Embedded - Embedded - Microcontrollers - DSPIC33EP32MC202-I/MM 803243-DSPIC33EP32MC202-I/MM
Manufacturer: Microchip Technology Win Source Part Number: 803243-DSPIC33EP32MC 202-I/MM Packaging: Tube Mounting Style: SMD Core Processor: dsPIC Speed: 70 MIPs Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, QEI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 32KB (10.7K x 24) Program Memory Type: FLASH RAM Size: 2K x 16 Data Converters: A/D 6x10b/12b Oscillator Type: Internal Supplier Device Package: 28-QFN-S (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 61 MSL Level: 1 (Unlimited) Part Number Series: DSPIC33EP32MC202 Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 803243-DSPIC33EP32MC202-I/MM
Packaging: Tube
Mounting Style: SMD
Core Processor: dsPIC
Speed: 70 MIPs
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 32KB (10.7K x 24)
Program Memory Type: FLASH
RAM Size: 2K x 16
Data Converters: A/D 6x10b/12b
Oscillator Type: Internal
Supplier Device Package: 28-QFN-S (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 61
MSL Level: 1 (Unlimited)
Part Number Series: DSPIC33EP32MC202
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V

Buy Now Datasheet
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-DSPIC33EP32MC202-I/MM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-DSPIC33EP32MC202-I/MM
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-DSPIC33EP32MC202-I/MM
IC MCU 16BIT 32KB FLASH 28QFN Product overview: DSPIC33EP32MC202-I/M M from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP32MC202 -I/MM can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 28QFN Product overview: DSPIC33EP32MC202-I/MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP32MC202-I/MM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Signal Processors - 1771998 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Signal Processors
1771998
Digital Signal Processors 1771998
16 Bit DSC, 32KB Flash, 4KB RAM, 60 MHz,

16 Bit DSC, 32KB Flash, 4KB RAM, 60 MHz,

Supplier's Site
Digital Signal Processors - 1771998P - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Signal Processors
1771998P
Digital Signal Processors 1771998P
16 Bit DSC, 32KB Flash, 4KB RAM, 60 MHz,

16 Bit DSC, 32KB Flash, 4KB RAM, 60 MHz,

Supplier's Site
Digital Signal Processors - 1771587 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Signal Processors
1771587
Digital Signal Processors 1771587
16 Bit DSC, 32KB Flash, 4KB RAM, 60 MHz,

16 Bit DSC, 32KB Flash, 4KB RAM, 60 MHz,

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC33EP32MC202-I/MM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC33EP32MC202-I/MM
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC33EP32MC202-I/MM
IC MCU 16BIT 32KB FLASH 28QFN

IC MCU 16BIT 32KB FLASH 28QFN

Supplier's Site
Microcontrollers - DSPIC33EP32MC202-I/MM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33EP32MC202-I/MM
Microcontrollers DSPIC33EP32MC202-I/MM
dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 32KB (10.7K x 24) FLASH 28-QFN-S (6x6)

dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 32KB (10.7K x 24) FLASH 28-QFN-S (6x6)

Buy Now Datasheet
Microcontrollers DSPIC33EP32MC202-I/MM
IC MCU 16BIT 32KB FLASH 28QFN

IC MCU 16BIT 32KB FLASH 28QFN

Supplier's Site Datasheet
IC MCU 16BIT 32KB FLASH 28QFN - 536-DSPIC33EP32MC202-I/MM - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 32KB FLASH 28QFN
536-DSPIC33EP32MC202-I/MM
IC MCU 16BIT 32KB FLASH 28QFN 536-DSPIC33EP32MC202-I/MM
IC MCU 16BIT 32KB FLASH 28QFN

IC MCU 16BIT 32KB FLASH 28QFN

Supplier's Site
Embedded - Microcontrollers - DSPIC33EP32MC202-I/MM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC33EP32MC202-I/MM
Embedded - Microcontrollers DSPIC33EP32MC202-I/MM
IC MCU 16BIT 32KB FLASH 28QFN

IC MCU 16BIT 32KB FLASH 28QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Utmel Electronic Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 803243-DSPIC33EP32MC202-I/MM 685-DSPIC33EP32MC202-I/MM 1771998 1771998P DSPIC33EP32MC202-I/MM DSPIC33EP32MC202-I/MM DSPIC33EP32MC202-I/MM 536-DSPIC33EP32MC202-I/MM DSPIC33EP32MC202-I/MM
Product Name Embedded - Embedded - Microcontrollers - DSPIC33EP32MC202-I/MM 16-bit 16BIT 32KB Embedded Microcontroller MCU Digital Signal Processors Digital Signal Processors Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers IC MCU 16BIT 32KB FLASH 28QFN Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16bit 16 Bit; 16bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
RAM 32 KB 2 KB 4 KB 4 KB 2 KB 2 KB 2 KB 2 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH Flash
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3.6 volts 3 to 3.6 volts 3.3 volts
I/O Ports 21 21 21
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
24MHZ Embedded Microcontroller MCU - 769-AN2131SC - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Serial Interface I2C, USB
Package Type Other; Bag
View Details
3 suppliers
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Embedded - Microcontrollers - ADUC848BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details