IC MCU 16BIT 32KB FLASH 28QFN Product overview: DSPIC33EP32MC202-E/M
Manufacturer: Microchip Technology
Win Source Part Number: 773488-DSPIC33EP32MC
Series: dsPIC 33EP
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: dsPIC
Speed: 60 MIPs
Package: 28-VQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, QEI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 32KB (10.7K x 24)
Program Memory Type: FLASH
RAM Size: 2K x 16
Data Converters: A/D 6x10b/12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: DSPIC33EP32MC202
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-QFN-S (6x6)
Alternative Parts (Cross-Reference): DSPIC33EP32MC202T-E/
Introduction Date: April 10, 2012
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 32KB FLASH 28QFN
IC MCU 16BIT 32KB FLASH 28QFN
dsPIC Automotive, AEC-Q100, dsPIC™ 33EP Microcontroller IC 16-Bit 60 MIPs 32KB (10.7K x 24) FLASH 28-QFN-S (6x6)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33EP32MC202-E/MM | 773488-DSPIC33EP32MC202-E/MM | DSPIC33EP32MC202-E/MM | DSPIC33EP32MC202-E/MM | DSPIC33EP32MC202-E/MM |
| Product Name | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSPIC33EP32MC202-E/MM | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 60 MHz | ||||
| RAM | 2 KB | 32 KB | 2 KB | 2 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||
| Serial Interface | I2C, SPI, UART |