Manufacturer: Microchip Technology
Win Source Part Number: 917643-DSPIC33EP32GS
Series: dsPIC™ 33EP, Functional Safety (FuSa)
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: dsPIC series Microcontroller IC 16-Bit 70 MIPs 32KB (32K x 8) FLASH 44-TQFP (10x10)
Core Processor: dsPIC
Speed: 70 MIPs
Package: Tray
Package: 44-TQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 19x12b; D/A 1x12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Family Name: DSPIC33EP32GS504
Categories: Integrated Circuits (ICs)
Case / Package: 44-TQFP (10x10)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 16BIT 32KB FLASH 44TQFP Product overview: DSPIC33EP32GS504-I/P
IC MCU 16BIT 32KB FLASH 44TQFP
IC MCU 16BIT 32KB FLASH 44TQFP
dsPIC dsPIC™ 33EP, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 32KB (32K x 8) FLASH 44-TQFP (10x10)
IC MCU 16BIT 32KB FLASH 44TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 917643-DSPIC33EP32GS504-I/PT | 685-DSPIC33EP32GS504-I/PT | DSPIC33EP32GS504-I/PT | DSPIC33EP32GS504-I/PT | DSPIC33EP32GS504-I/PT | DSPIC33EP32GS504-I/PT |
| Product Name | Embedded - Embedded - Microcontrollers - DSPIC33EP32GS504-I/PT | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| RAM | 32 KB | 4 KB | 4 KB | 4 KB | 4 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | 3 to 3.6 volts | ||
| I/O Ports | 35 | 35 | 35 |