Microchip Technology, Inc. 16-bit 16BIT 32KB Embedded Microcontroller MCU DSPIC33EP32GS502T-I/MM

Description
IC MCU 16BIT 32KB FLASH 28QFN Product overview: DSPIC33EP32GS502T-I/ MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP32GS502 T-I/MM can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 16BIT 32KB FLASH 28QFN Product overview: DSPIC33EP32GS502T-I/ MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP32GS502 T-I/MM can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DSPIC33EP32GS502T-I/MM is a 16-bit digital signal controller designed for digital power applications. It operates within a voltage range of 3.0V to 3.6V and can function in temperatures from -40°C to +125°C, achieving up to 60 MIPS. The device features a dual partition flash program memory of 32KB, allowing for programming while in operation and supporting partition soft swap. This microcontroller is equipped with a high-speed PWM module that includes five PWM generators, each capable of individual time base and duty cycle settings, with a resolution of 1.04 ns. It also integrates a high-speed 12-bit ADC with four dedicated SAR ADC cores, supporting conversion rates of up to 3.25 Msps per channel. Additional analog features include rail-to-rail comparators and programmable gain amplifiers. Communication capabilities are robust, featuring two UART modules, two SPI modules, and two I²C modules. The device supports various power management modes, including sleep and idle, and has a low dynamic current consumption of 0.5 mA/MHz. It is packaged in a 28-pin QFN format and is compliant with AEC-Q100 Grade 1, making it suitable for automotive applications.

Datasheet Summary
Powered by GS/AI

The DSPIC33EP32GS502T-I/MM is a 16-bit digital signal controller designed for digital power applications. It operates within a voltage range of 3.0V to 3.6V and can function in temperatures from -40°C to +125°C, achieving up to 60 MIPS. The device features a dual partition flash program memory of 32KB, allowing for programming while in operation and supporting partition soft swap. This microcontroller is equipped with a high-speed PWM module that includes five PWM generators, each capable of individual time base and duty cycle settings, with a resolution of 1.04 ns. It also integrates a high-speed 12-bit ADC with four dedicated SAR ADC cores, supporting conversion rates of up to 3.25 Msps per channel. Additional analog features include rail-to-rail comparators and programmable gain amplifiers. Communication capabilities are robust, featuring two UART modules, two SPI modules, and two I²C modules. The device supports various power management modes, including sleep and idle, and has a low dynamic current consumption of 0.5 mA/MHz. It is packaged in a 28-pin QFN format and is compliant with AEC-Q100 Grade 1, making it suitable for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-DSPIC33EP32GS502T-I/MM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-DSPIC33EP32GS502T-I/MM
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-DSPIC33EP32GS502T-I/MM
IC MCU 16BIT 32KB FLASH 28QFN Product overview: DSPIC33EP32GS502T-I/ MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP32GS502 T-I/MM can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 28QFN Product overview: DSPIC33EP32GS502T-I/MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP32GS502T-I/MM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1137227-DSPIC33EP32GS502T-I/MM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1137227-DSPIC33EP32GS502T-I/MM
Integrated Circuits (ICs) - Embedded - Microcontrollers 1137227-DSPIC33EP32GS502T-I/MM
Win Source Part Number: 1137227-DSPIC33EP32G S502T-I/MM Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: dsPIC™ 33EP, Functional Safety (FuSa) Core Processor: dsPIC Speed: 70 MIPs Package: Tape & Reel (TR) Standard Package: 1,600 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 12x12b; D/A 1x12b Oscillator Type: Internal Package / Case: 28-VQFN Exposed Pad Supplier Device Package: 28-QFN-S (6x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 3.6V Alternative Parts (Cross-Reference): DSPIC33EP32GS502T-IM M; ECCN: 3A991A2 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: DSPIC33EP32GS502

Win Source Part Number: 1137227-DSPIC33EP32GS502T-I/MM
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: dsPIC™ 33EP, Functional Safety (FuSa)
Core Processor: dsPIC
Speed: 70 MIPs
Package: Tape & Reel (TR)
Standard Package: 1,600
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 12x12b; D/A 1x12b
Oscillator Type: Internal
Package / Case: 28-VQFN Exposed Pad
Supplier Device Package: 28-QFN-S (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 3.6V
Alternative Parts (Cross-Reference): DSPIC33EP32GS502T-IMM;
ECCN: 3A991A2
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: DSPIC33EP32GS502

Buy Now Datasheet
Microcontrollers - DSPIC33EP32GS502T-I/MM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33EP32GS502T-I/MM
Microcontrollers DSPIC33EP32GS502T-I/MM
dsPIC dsPIC™ 33EP, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 32KB (32K x 8) FLASH 28-QFN-S (6x6)

dsPIC dsPIC™ 33EP, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 32KB (32K x 8) FLASH 28-QFN-S (6x6)

Buy Now Datasheet
Embedded - Microcontrollers - DSPIC33EP32GS502T-I/MM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC33EP32GS502T-I/MM
Embedded - Microcontrollers DSPIC33EP32GS502T-I/MM
IC MCU 16BIT 32KB FLASH 28QFN

IC MCU 16BIT 32KB FLASH 28QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-DSPIC33EP32GS502T-I/MM 1137227-DSPIC33EP32GS502T-I/MM DSPIC33EP32GS502T-I/MM DSPIC33EP32GS502T-I/MM
Product Name 16-bit 16BIT 32KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
RAM 4 KB 32 KB 4 KB
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Package Type Other; Tape & Reel (TR) Other; 28-VQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161SLM3VAABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
7 suppliers
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers