Microchip Technology, Inc. 16-bit 16BIT 32KB Embedded Microcontroller MCU DSPIC33EP32GS502-I/SO

Description
IC MCU 16BIT 32KB FLASH 28SOIC Product overview: DSPIC33EP32GS502-I/S O from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP32GS502 -I/SO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 32KB FLASH 28SOIC Product overview: DSPIC33EP32GS502-I/S O from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP32GS502 -I/SO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-DSPIC33EP32GS502-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-DSPIC33EP32GS502-I/SO
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-DSPIC33EP32GS502-I/SO
IC MCU 16BIT 32KB FLASH 28SOIC Product overview: DSPIC33EP32GS502-I/S O from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP32GS502 -I/SO can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 28SOIC Product overview: DSPIC33EP32GS502-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP32GS502-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1056350-DSPIC33EP32GS502-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1056350-DSPIC33EP32GS502-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers 1056350-DSPIC33EP32GS502-I/SO
Win Source Part Number: 1056350-DSPIC33EP32G S502-I/SO Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: dsPIC™ 33EP, Functional Safety (FuSa) Core Processor: dsPIC Speed: 70 MIPs Package: Tube Standard Package: 27 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 12x12b; D/A 1x12b Oscillator Type: Internal Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 3.6V Alternative Parts (Cross-Reference): DSPIC33FJ32MC102-I/S O; DSPIC33FJ32GP202-I/S O; DSPIC33FJ32GP102-I/S ODSPIC33EP32GS502-IS O; DSPIC33EP32GS502I/SO ; ECCN: 3A991A2 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: DSPIC33EP32GS502

Win Source Part Number: 1056350-DSPIC33EP32GS502-I/SO
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: dsPIC™ 33EP, Functional Safety (FuSa)
Core Processor: dsPIC
Speed: 70 MIPs
Package: Tube
Standard Package: 27
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 12x12b; D/A 1x12b
Oscillator Type: Internal
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 3.6V
Alternative Parts (Cross-Reference): DSPIC33FJ32MC102-I/SO; DSPIC33FJ32GP202-I/SO; DSPIC33FJ32GP102-I/SODSPIC33EP32GS502-ISO; DSPIC33EP32GS502I/SO;
ECCN: 3A991A2
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: DSPIC33EP32GS502

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC33EP32GS502-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC33EP32GS502-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC33EP32GS502-I/SO
IC MCU 16BIT 32KB FLASH 28SOIC

IC MCU 16BIT 32KB FLASH 28SOIC

Supplier's Site
Embedded - Microcontrollers - DSPIC33EP32GS502-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC33EP32GS502-I/SO
Embedded - Microcontrollers DSPIC33EP32GS502-I/SO
IC MCU 16BIT 32KB FLASH 28SOIC

IC MCU 16BIT 32KB FLASH 28SOIC

Supplier's Site Datasheet
Microcontrollers - DSPIC33EP32GS502-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33EP32GS502-I/SO
Microcontrollers DSPIC33EP32GS502-I/SO
dsPIC dsPIC™ 33EP, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 32KB (32K x 8) FLASH 28-SOIC

dsPIC dsPIC™ 33EP, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 32KB (32K x 8) FLASH 28-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-DSPIC33EP32GS502-I/SO 1056350-DSPIC33EP32GS502-I/SO DSPIC33EP32GS502-I/SO DSPIC33EP32GS502-I/SO DSPIC33EP32GS502-I/SO
Product Name 16-bit 16BIT 32KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 70 MHz
RAM 4 KB 32 KB 4 KB 4 KB
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3.6 volts
Serial Interface I2C/SPI/UART
Unlock Full Specs
to access all available technical data

Similar Products

 - C167CSLMCABXQLA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details