Manufacturer: Microchip Technology
Win Source Part Number: 1322745-DSPIC33EP32G
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Reel - TR
Core Processor: dsPIC
Speed: 70 MIPs
Standard Package: 1,600
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 12x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 28-QFN-S (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 28-VQFN Exposed Pad
ECCN: 3A991A2
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: DSPIC33EP32GS202
RoHS Status: ROHS3 Compliant
IC MCU 16BIT 32KB FLASH 28QFN Product overview: DSPIC33EP32GS202T-I/
IC MCU 16BIT 32KB FLASH 28QFN
IC MCU 16BIT 32KB FLASH 28QFN
dsPIC dsPIC™ 33EP, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 32KB (32K x 8) FLASH 28-QFN-S (6x6)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1322745-DSPIC33EP32GS202T-I/MM | 685-DSPIC33EP32GS202T-I/MM | DSPIC33EP32GS202T-I/MM | DSPIC33EP32GS202T-I/MM | DSPIC33EP32GS202T-I/MM |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| RAM | 32 KB | 2 KB | 2 KB | 2 KB | |
| ROM Type | Flash; FLASH | ||||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 to 3 volts | ||
| I/O Ports | 21 | 21 |