IC MCU 16BIT 32KB FLASH 36VTLA
IC MCU 16BIT 32KB FLASH 36VTLA
dsPIC Automotive, AEC-Q100, dsPIC™ 33EP Microcontroller IC 16-Bit 60 MIPs 32KB (10.7K x 24) FLASH 36-VTLA (5x5)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DSPIC33EP32GP503T-E/TL | DSPIC33EP32GP503T-E/TL | DSPIC33EP32GP503T-E/TL |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Removed; Obsolete | Removed; Obsolete | |
| RAM | 2 KB | 2 KB | |
| ROM Type | Flash; FLASH |