Manufacturer: Microchip Technology
Win Source Part Number: 1318980-DSPIC33EP32G
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: dsPIC
Speed: 60 MIPs
Standard Package: 15
Mounting: Through Hole
Core Size: 16-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 32KB (10.7K x 24)
Program Memory Type: FLASH
RAM Size: 2K x 16
Data Converters: A/D 6x10b/12b
Oscillator Type: Internal
Supplier Device Package: 28-SPDIP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 28-DIP (0.300", 7.62mm)
ECCN: 3A991A2
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: DSPIC33EP32GP502
RoHS Status: ROHS3 Compliant
IC MCU 16BIT 32KB FLASH 28SPDIP Product overview: DSPIC33EP32GP502-E/S
IC MCU 16BIT 32KB FLASH 28SPDIP
IC MCU 16BIT 32KB FLASH 28SPDIP
dsPIC Automotive, AEC-Q100, dsPIC™ 33EP Microcontroller IC 16-Bit 60 MIPs 32KB (10.7K x 24) FLASH 28-SPDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1318980-DSPIC33EP32GP502-E/SP | 685-DSPIC33EP32GP502-E/SP | DSPIC33EP32GP502-E/SP | DSPIC33EP32GP502-E/SP | DSPIC33EP32GP502-E/SP |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| RAM | 32 KB | 2 KB | 2 KB | 2 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||
| I/O Ports | 21 | 21 |