The DSPIC33EP256MU814-E/
IC MCU 16BIT 256KB FLASH 144TQFP Product overview: DSPIC33EP256MU814-E/
Manufacturer: Microchip Technology
Win Source Part Number: 1322698-DSPIC33EP256
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: dsPIC
Speed: 60 MIPs
Standard Package: 90
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I²C, IrDA, LINbus, QEI, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O: 122
Program Memory Size: 256KB (85.5K x 24)
Program Memory Type: FLASH
RAM Size: 12K x 16
Data Converters: A/D 32x10b/12b
Oscillator Type: Internal
Supplier Device Package: 144-TQFP (16x16)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 144-TQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: DSPIC33EP256MU814
RoHS Status: ROHS3 Compliant
IC MCU 16BIT 256KB FLASH 144TQFP
IC MCU 16BIT 256KB FLASH 144TQFP
IC MCU 16BIT 256KB FLASH 144TQFP
dsPIC Automotive, AEC-Q100, dsPIC™ 33EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 144-TQFP (16x16)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33EP256MU814-E/PH | 1322698-DSPIC33EP256MU814-E/PH | DSPIC33EP256MU814-E/PH | DSPIC33EP256MU814-E/PH | DSPIC33EP256MU814-E/PH | DSPIC33EP256MU814-E/PH |
| Product Name | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 60 MHz | |||||
| RAM | 12 KB | 256 KB | 12 KB | 12 KB | 12 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||
| Package Type | Other; Tray | QFP; TQFP; Other; 144-TQFP | QFP; Other; 144-TQFP | TQFP; Other; 144-TQFP | QFP; TQFP; Other; 144-TQFP |