Microchip Technology, Inc. 16-bit 16BIT 256KB Embedded Microcontroller MCU DSPIC33EP256MU810T-E/PF

Description
IC MCU 16BIT 256KB FLASH 100TQFP Product overview: DSPIC33EP256MU810T-E /PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP256MU81 0T-E/PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 256KB FLASH 100TQFP Product overview: DSPIC33EP256MU810T-E /PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP256MU81 0T-E/PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-DSPIC33EP256MU810T-E/PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-DSPIC33EP256MU810T-E/PF
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-DSPIC33EP256MU810T-E/PF
IC MCU 16BIT 256KB FLASH 100TQFP Product overview: DSPIC33EP256MU810T-E /PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP256MU81 0T-E/PF can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 100TQFP Product overview: DSPIC33EP256MU810T-E/PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP256MU810T-E/PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers
Integrated Circuits (ICs) Embedded Microcontrollers
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: Automotive, AEC-Q100, dsPIC™ 33EP Package: Tape & Reel (TR) Product Status: Obsolete Core Processor: dsPIC Core Size: 16-Bit Speed: 60 MIPs Connectivity: CANbus, I²C, IrDA, LINbus, QEI, SPI, UART/USART, USB OTG

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: Automotive, AEC-Q100, dsPIC™ 33EP
Package: Tape & Reel (TR)
Product Status: Obsolete
Core Processor: dsPIC
Core Size: 16-Bit
Speed: 60 MIPs
Connectivity: CANbus, I²C, IrDA, LINbus, QEI, SPI, UART/USART, USB OTG

Buy Now Datasheet
Microcontrollers DSPIC33EP256MU810T-E/PF
IC MCU 16BIT 256KB FLASH 100TQFP

IC MCU 16BIT 256KB FLASH 100TQFP

Supplier's Site Datasheet
Microcontrollers - DSPIC33EP256MU810T-E/PF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33EP256MU810T-E/PF
Microcontrollers DSPIC33EP256MU810T-E/PF
dsPIC Automotive, AEC-Q100, dsPIC™ 33EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 100-TQFP (14x14)

dsPIC Automotive, AEC-Q100, dsPIC™ 33EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC33EP256MU810T-E/PF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC33EP256MU810T-E/PF
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC33EP256MU810T-E/PF
IC MCU 16BIT 256KB FLASH 100TQFP

IC MCU 16BIT 256KB FLASH 100TQFP

Supplier's Site
Embedded - Microcontrollers - DSPIC33EP256MU810T-E/PF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC33EP256MU810T-E/PF
Embedded - Microcontrollers DSPIC33EP256MU810T-E/PF
IC MCU 16BIT 256KB FLASH 100TQFP

IC MCU 16BIT 256KB FLASH 100TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-DSPIC33EP256MU810T-E/PF DSPIC33EP256MU810T-E/PF DSPIC33EP256MU810T-E/PF DSPIC33EP256MU810T-E/PF DSPIC33EP256MU810T-E/PF
Product Name 16-bit 16BIT 256KB Embedded Microcontroller MCU Integrated Circuits (ICs) Embedded Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
RAM 12 KB 12 KB 12 KB 12 KB
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3.6 to 3 volts
Package Type Other; Tape & Reel (TR) QFP; Other; 100-TQFP QFP; TQFP; Other; 100-TQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
ARM Cortex-M 1GHz 352KB VQFN Embedded Microcontroller MCU - 879-CC1312R1F3RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers