The DSPIC33EP256MU810-I/
Manufacturer: Microchip Technology
Win Source Part Number: 1322076-DSPIC33EP256
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: dsPIC
Speed: 60 MIPs
Standard Package: 184
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I²C, IrDA, LINbus, QEI, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O: 83
Program Memory Size: 256KB (85.5K x 24)
Program Memory Type: FLASH
RAM Size: 12K x 16
Data Converters: A/D 32x10b/12b
Oscillator Type: Internal
Supplier Device Package: 121-TFBGA (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 121-TFBGA
ECCN: 3A991A2
Fake Threat In the Open Market: 77
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: DSPIC33EP256MU810IBG
Base Product Number: DSPIC33EP256MU810
RoHS Status: ROHS3 Compliant
IC MCU 16BIT 256KB FLSH 121TFBGA Product overview: DSPIC33EP256MU810-I/
IC MCU 16BIT 256KB FLSH 121TFBGA
dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 121-TFBGA (10x10)
IC MCU 16BIT 256KB FLSH 121TFBGA
IC MCU 16BIT 256KB FLSH 121TFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1322076-DSPIC33EP256MU810-I/BG | 685-DSPIC33EP256MU810-I/BG | DSPIC33EP256MU810-I/BG | DSPIC33EP256MU810-I/BG | DSPIC33EP256MU810-I/BG | DSPIC33EP256MU810-I/BG |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit |
| RAM | 256 KB | 12 KB | 12 KB | 12 KB | 12 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||
| I/O Ports | 83 | 83 | 83 |