Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC33EP256MU806T-I/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 1319270-DSPIC33EP256 MU806T-I/PT Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: dsPIC Speed: 60 MIPs Standard Package: 1,200 Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I²C, IrDA, LINbus, QEI, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT Number of I/O: 51 Program Memory Size: 256KB (85.5K x 24) Program Memory Type: FLASH RAM Size: 12K x 16 Data Converters: A/D 24x10/12b Oscillator Type: Internal Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 64-TQFP ECCN: 3A991A2 Fake Threat In the Open Market: 82 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: DSPIC33EP256MU806T-I /PTDKR,DSPIC33EP256M U806T-I/PTTR,DSPIC33 EP256MU806T-I/PT-ND, DSPIC33EP256MU806T-I /PTCT Base Product Number: DSPIC33EP256MU806 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1319270-DSPIC33EP256 MU806T-I/PT Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: dsPIC Speed: 60 MIPs Standard Package: 1,200 Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I²C, IrDA, LINbus, QEI, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT Number of I/O: 51 Program Memory Size: 256KB (85.5K x 24) Program Memory Type: FLASH RAM Size: 12K x 16 Data Converters: A/D 24x10/12b Oscillator Type: Internal Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 64-TQFP ECCN: 3A991A2 Fake Threat In the Open Market: 82 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: DSPIC33EP256MU806T-I /PTDKR,DSPIC33EP256M U806T-I/PTTR,DSPIC33 EP256MU806T-I/PT-ND, DSPIC33EP256MU806T-I /PTCT Base Product Number: DSPIC33EP256MU806 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1319270-DSPIC33EP256MU806T-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1319270-DSPIC33EP256MU806T-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1319270-DSPIC33EP256MU806T-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 1319270-DSPIC33EP256 MU806T-I/PT Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: dsPIC Speed: 60 MIPs Standard Package: 1,200 Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I²C, IrDA, LINbus, QEI, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT Number of I/O: 51 Program Memory Size: 256KB (85.5K x 24) Program Memory Type: FLASH RAM Size: 12K x 16 Data Converters: A/D 24x10/12b Oscillator Type: Internal Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 64-TQFP ECCN: 3A991A2 Fake Threat In the Open Market: 82 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: DSPIC33EP256MU806T-I /PTDKR,DSPIC33EP256M U806T-I/PTTR,DSPIC33 EP256MU806T-I/PT-ND, DSPIC33EP256MU806T-I /PTCT Base Product Number: DSPIC33EP256MU806 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1319270-DSPIC33EP256MU806T-I/PT
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: dsPIC
Speed: 60 MIPs
Standard Package: 1,200
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I²C, IrDA, LINbus, QEI, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O: 51
Program Memory Size: 256KB (85.5K x 24)
Program Memory Type: FLASH
RAM Size: 12K x 16
Data Converters: A/D 24x10/12b
Oscillator Type: Internal
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 64-TQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 82
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: DSPIC33EP256MU806T-I/PTDKR,DSPIC33EP256MU806T-I/PTTR,DSPIC33EP256MU806T-I/PT-ND,DSPIC33EP256MU806T-I/PTCT
Base Product Number: DSPIC33EP256MU806
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-DSPIC33EP256MU806T-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-DSPIC33EP256MU806T-I/PT
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-DSPIC33EP256MU806T-I/PT
IC MCU 16BIT 256KB FLASH 64TQFP Product overview: DSPIC33EP256MU806T-I /PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP256MU80 6T-I/PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 64TQFP Product overview: DSPIC33EP256MU806T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP256MU806T-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC33EP256MU806T-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC33EP256MU806T-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC33EP256MU806T-I/PT
IC MCU 16BIT 256KB FLASH 64TQFP

IC MCU 16BIT 256KB FLASH 64TQFP

Supplier's Site
Microcontrollers DSPIC33EP256MU806T-I/PT
IC MCU 16BIT 256KB FLASH 64TQFP

IC MCU 16BIT 256KB FLASH 64TQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - DSPIC33EP256MU806T-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC33EP256MU806T-I/PT
Embedded - Microcontrollers DSPIC33EP256MU806T-I/PT
IC MCU 16BIT 256KB FLASH 64TQFP

IC MCU 16BIT 256KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - DSPIC33EP256MU806T-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33EP256MU806T-I/PT
Microcontrollers DSPIC33EP256MU806T-I/PT
dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 64-TQFP (10x10)

dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1319270-DSPIC33EP256MU806T-I/PT 685-DSPIC33EP256MU806T-I/PT DSPIC33EP256MU806T-I/PT DSPIC33EP256MU806T-I/PT DSPIC33EP256MU806T-I/PT DSPIC33EP256MU806T-I/PT
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 256KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
RAM 256 KB 12 KB 12 KB 12 KB 12 KB
ROM Type Flash; FLASH Flash; FLASH Flash; FLASH
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3.6 volts 3 to 3.6 volts
I/O Ports 51 51 51
Unlock Full Specs
to access all available technical data

Similar Products

 - C164CI8EMCBKXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details