IC MCU 16BIT 256KB FLASH 64TQFP Product overview: DSPIC33EP256MC506-E/
Win Source Part Number: 1030432-DSPIC33EP256
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, dsPIC™ 33EP
Core Processor: dsPIC
Speed: 60 MIPs
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 256KB (85.5K x 24)
Program Memory Type: FLASH
RAM Size: 16K x 16
Data Converters: A/D 16x10b/12b
Oscillator Type: Internal
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 3V ~ 3.6V
Alternative Parts (Cross-Reference): DSPIC33FJ256GP506A-I
ECCN: 3A991A2
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: DSPIC33EP256MC506
dsPIC Automotive, AEC-Q100, dsPIC™ 33EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 64-TQFP (10x10)
IC MCU 16BIT 256KB FLASH 64TQFP
IC MCU 16BIT 256KB FLASH 64TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33EP256MC506-E/PT | 1030432-DSPIC33EP256MC506-E/PT | DSPIC33EP256MC506-E/PT | DSPIC33EP256MC506-E/PT | DSPIC33EP256MC506-E/PT |
| Product Name | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 60 MHz | ||||
| RAM | 16 KB | 256 KB | 16 KB | 16 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | ||
| Serial Interface | I2C, SPI, UART |