Microchip Technology, Inc. DSP (Digital Signal Processors) DSPIC33EP256MC502-E/SS

Description
IC MCU 16BIT 256KB FLASH 28SSOP
Request a Quote Datasheet
Description
IC MCU 16BIT 256KB FLASH 28SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - DSPIC33EP256MC502-E/SS-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
DSPIC33EP256MC502-E/SS-ND
DSP (Digital Signal Processors) DSPIC33EP256MC502-E/SS-ND
IC MCU 16BIT 256KB FLASH 28SSOP

IC MCU 16BIT 256KB FLASH 28SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital Signal Processors (DSP)
Product Number DSPIC33EP256MC502-E/SS-ND
Product Name DSP (Digital Signal Processors)
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - DSP (Digital Signal Processors) - DVC5416PGE160TOOAN - 773604-DVC5416PGE160TOOAN - Win Source Electronics
Specs
Data Bus 16-Bit
Supply Voltage 1.60V
Clock Speed 160 MHz
View Details
2 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-2186BSTZ-115 - Lingto Electronic Limited
Specs
Clock Speed 28.8 MHz
Interface Type Host Interface, Serial Port
View Details
Dual-Core 32-Bit Audio Post-Processor DSP featuring Multi-channel Dolby Volume - CS49DV8 - Cirrus Logic, Inc.
Specs
Data Bus 32-Bit
Package Type Other; LQFP
Pin Count 128
View Details
DSP (Digital Signal Processors) - 150-DSPIC33AK128MPS106-I/M7-ND - DigiKey
Specs
Package Type Other; 64-VFQFN Exposed Pad
Pin Count 64
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details