Manufacturer: Microchip Technology
Win Source Part Number: 773483-DSPIC33EP256M
Series: dsPIC 33EP
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: dsPIC
Speed: 70 MIPs
Package: 64-TQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, QEI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 256KB (85.5K x 24)
Program Memory Type: FLASH
RAM Size: 16K x 16
Data Converters: A/D 16x10b/12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: DSPIC33EP256MC206
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): MSP430F415IPMR; MSP430C1351IPM; MSP430C412IPM; MSP430FR5964IPM;
Introduction Date: April 10, 2012
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
MCU 16-Bit dsPIC33E 256KB Flash TQFP64
MCU 16-Bit dsPIC33E 256KB Flash TQFP64
IC MCU 16BIT 256KB FLASH 64TQFP Product overview: DSPIC33EP256MC206-I/
IC MCU 16BIT 256KB FLASH 64TQFP
dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 64-TQFP (10x10)
IC MCU 16BIT 256KB FLASH 64TQFP
IC MCU 16BIT 256KB FLASH 64TQFP
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 773483-DSPIC33EP256MC206-I/PT | 8237799P | 8237799 | 685-DSPIC33EP256MC206-I/PT | DSPIC33EP256MC206-I/PT | DSPIC33EP256MC206-I/PT | DSPIC33EP256MC206-I/PT | DSPIC33EP256MC206-I/PT |
| Product Name | Embedded - Embedded - Microcontrollers - DSPIC33EP256MC206-I/PT | Microcontrollers | Microcontrollers | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16bit | 16 Bit; 16bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| RAM | 256 KB | 32 KB | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM Type | Flash; FLASH | Flash; FLASH | Flash; FLASH | |||||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | 3 to 3.6 volts | ||||
| I/O Ports | 53 | 53 | 53 |