IC MCU 16BIT 256KB FLASH 44VTLA Product overview: DSPIC33EP256MC204-I/
Win Source Part Number: 1351551-DSPIC33EP256
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: dsPIC™ 33EP
Core Processor: dsPIC
Speed: 70 MIPs
Package: Tube
Standard Package: 61
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 256KB (85.5K x 24)
Program Memory Type: FLASH
RAM Size: 16K x 16
Data Converters: A/D 9x10b/12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 44-VFTLA Exposed Pad
Supplier Device Package: 44-VTLA (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: DSPIC33EP256MC204
Product Status: Obsolete
dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 44-VTLA (6x6)
IC MCU 16BIT 256KB FLASH 44VTLA
IC MCU 16BIT 256KB FLASH 44VTLA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33EP256MC204-I/TL | 1351551-DSPIC33EP256MC204-I/TL | DSPIC33EP256MC204-I/TL | DSPIC33EP256MC204-I/TL | DSPIC33EP256MC204-I/TL |
| Product Name | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| RAM | 16 KB | 256 KB | 16 KB | 16 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||
| Package Type | Other; Tube | Other; 44-VFTLA Exposed Pad | Other; 44-VFTLA Exposed Pad |