IC MCU 16BIT 256KB FLASH 28SSOP
dsPIC Automotive, AEC-Q100, dsPIC™ 33EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 28-SSOP
IC MCU 16BIT 256KB FLASH 28SSOP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DSPIC33EP256MC202T-E/SS | DSPIC33EP256MC202T-E/SS | DSPIC33EP256MC202T-E/SS |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Life Cycle Stage | Removed | Removed; Obsolete | |
| RAM | 16 KB | 16 KB | |
| Supply Voltage | 3.6 to 3 volts | ||
| Package Type | SSOP | SOP; SSOP; Other; 28-SSOP (0.209\", 5.30mm Width) |