Manufacturer: Microchip Technology
Win Source Part Number: 773482-DSPIC33EP256G
Series: dsPIC 33EP
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: dsPIC
Speed: 60 MIPs
Package: 64-TQFP
Core Size: 16-Bit
Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 256KB (85.5K x 24)
Program Memory Type: FLASH
RAM Size: 16K x 16
Data Converters: A/D 16x10b/12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: DSPIC33EP256GP506
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): MSP430F135IPAGR; MSP430F2618TPMR; MSP430F2618TPM; MSP430F135IPAG;
Introduction Date: July 25, 2011
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 256KB FLASH 64TQFP Product overview: DSPIC33EP256GP506-E/
MCU 16-bit dsPIC33E dsPIC Harvard 256KB Flash 3.3V Automotive 64-Pin TQFP Tray
IC MCU 16BIT 256KB FLASH 64TQFP
dsPIC Automotive, AEC-Q100, dsPIC™ 33EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 64-TQFP (10x10)
IC MCU 16BIT 256KB FLASH 64TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 773482-DSPIC33EP256GP506-E/PT | 685-DSPIC33EP256GP506-E/PT | 536-DSPIC33EP256GP506-E/PT | DSPIC33EP256GP506-E/PT | DSPIC33EP256GP506-E/PT | DSPIC33EP256GP506-E/PT |
| Product Name | Embedded - Embedded - Microcontrollers - DSPIC33EP256GP506-E/PT | 16-bit 16BIT 256KB Embedded Microcontroller MCU | MCU 16-bit dsPIC33E dsPIC Harvard 256KB Flash 3.3V Automotive 64-Pin TQFP Tray | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| RAM | 256 KB | 16 KB | 16 KB | 16 KB | 16 KB | |
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | |||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.3 volts | 3.6 volts | ||
| I/O Ports | 53 | 53 |