dsPIC Automotive, AEC-Q100, dsPIC™ 33EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 28-QFN-S (6x6)
IC MCU 16BIT 256KB FLASH 28QFN
IC MCU 16BIT 256KB FLASH 28QFN
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DSPIC33EP256GP502-H/MM | DSPIC33EP256GP502-H/MM | DSPIC33EP256GP502-H/MM |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Removed; Obsolete | Removed | |
| RAM | 16 KB | 16 KB | |
| I/O Ports | 21 |