dsPIC Automotive, AEC-Q100, dsPIC™ 33EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 28-SSOP
IC MCU 16BIT 256KB FLASH 28SSOP
IC MCU 16BIT 256KB FLASH 28SSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DSPIC33EP256GP502-E/SS | DSPIC33EP256GP502-E/SS | DSPIC33EP256GP502-E/SS |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Life Cycle Stage | Removed; Obsolete | Removed; Obsolete | |
| RAM | 16 KB | 16 KB | |
| I/O Ports | 21 |