IC MCU 16BIT 256KB FLSH 121TFBGA Product overview: DSPIC33EP256GM710-E/
Win Source Part Number: 1378333-DSPIC33EP256
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: Automotive, AEC-Q100, dsPIC™ 33EP
Package: Tray
Product Status: Active
Package / Case: 121-TFBGA
Supplier Device Package: 121-TFBGA (10x10)
Base Product Number: DSPIC33EP256GM710
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 60 MIPs
Number of I/O: 85
Core Processor: dsPIC
Core Size: 16-Bit
Connectivity: CANbus, I²C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I²S, Motor Control PWM, POR, PWM, WDT
Program Memory Size: 256KB (85.5K x 24)
Program Memory Type: FLASH
RAM Size: 32K x 8
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
Data Converters: A/D 49x10b/12b
Oscillator Type: Internal
dsPIC Automotive, AEC-Q100, dsPIC™ 33EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 121-TFBGA (10x10)
IC MCU 16BIT 256KB FLSH 121TFBGA
IC MCU 16BIT 256KB FLSH 121TFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33EP256GM710-E/BG | 1378333-DSPIC33EP256GM710-E/BG | DSPIC33EP256GM710-E/BG | DSPIC33EP256GM710-E/BG | DSPIC33EP256GM710-E/BG |
| Product Name | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 60 MHz | ||||
| RAM | 32 KB | 256 KB | 32 KB | 32 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 to 3 volts | ||
| Serial Interface | I2C/SPI/UART |