Microchip Technology, Inc. 16-bit 16BIT 256KB Embedded Microcontroller MCU DSPIC33EP256GM706-I/PT

Description
IC MCU 16BIT 256KB FLASH 64TQFP Product overview: DSPIC33EP256GM706-I/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP256GM70 6-I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 256KB FLASH 64TQFP Product overview: DSPIC33EP256GM706-I/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP256GM70 6-I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-DSPIC33EP256GM706-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-DSPIC33EP256GM706-I/PT
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-DSPIC33EP256GM706-I/PT
IC MCU 16BIT 256KB FLASH 64TQFP Product overview: DSPIC33EP256GM706-I/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP256GM70 6-I/PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 64TQFP Product overview: DSPIC33EP256GM706-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EP256GM706-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - DSPIC33EP256GM706-I/PT - 869744-DSPIC33EP256GM706-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSPIC33EP256GM706-I/PT
869744-DSPIC33EP256GM706-I/PT
Embedded - Embedded - Microcontrollers - DSPIC33EP256GM706-I/PT 869744-DSPIC33EP256GM706-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 869744-DSPIC33EP256G M706-I/PT Series: dsPIC™ 33EP Operating Temperature Range: -40°C ~ 85°C (TA) Features: dsPIC series Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 64-TQFP (10x10) Core Processor: dsPIC Speed: 70 MIPs Package: Tray Package: 64-TQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 256KB (85.5K x 24) Program Memory Type: FLASH Data Converters: A/D 30x10b/12b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Family Name: DSPIC33EP256GM706 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 869744-DSPIC33EP256GM706-I/PT
Series: dsPIC™ 33EP
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: dsPIC series Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 64-TQFP (10x10)
Core Processor: dsPIC
Speed: 70 MIPs
Package: Tray
Package: 64-TQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 256KB (85.5K x 24)
Program Memory Type: FLASH
Data Converters: A/D 30x10b/12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Family Name: DSPIC33EP256GM706
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
IC MCU 16BIT 256KB FLASH 64QFN - 536-DSPIC33EP256GM706-I/PT - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 256KB FLASH 64QFN
536-DSPIC33EP256GM706-I/PT
IC MCU 16BIT 256KB FLASH 64QFN 536-DSPIC33EP256GM706-I/PT
IC MCU 16BIT 256KB FLASH 64QFN

IC MCU 16BIT 256KB FLASH 64QFN

Supplier's Site
Microcontrollers - DSPIC33EP256GM706-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33EP256GM706-I/PT
Microcontrollers DSPIC33EP256GM706-I/PT
dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 64-TQFP (10x10)

dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - DSPIC33EP256GM706-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC33EP256GM706-I/PT
Embedded - Microcontrollers DSPIC33EP256GM706-I/PT
IC MCU 16BIT 256KB FLASH 64TQFP

IC MCU 16BIT 256KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers DSPIC33EP256GM706-I/PT
IC MCU 16BIT 256KB FLASH 64TQFP

IC MCU 16BIT 256KB FLASH 64TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-DSPIC33EP256GM706-I/PT 869744-DSPIC33EP256GM706-I/PT 536-DSPIC33EP256GM706-I/PT DSPIC33EP256GM706-I/PT DSPIC33EP256GM706-I/PT DSPIC33EP256GM706-I/PT
Product Name 16-bit 16BIT 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - DSPIC33EP256GM706-I/PT IC MCU 16BIT 256KB FLASH 64QFN Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 60 MHz
RAM 32 KB 256 KB 32 KB 32 KB 32 KB
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3.3 volts 3 to 3.6 volts
Package Type Other; Tray QFP; TQFP; Other; 64-TQFP (10x10) Other; 64-VFQFN Exposed Pad QFP; TQFP; Other; 64-TQFP QFP; Other; 64-TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7034BCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - COP8SAA716M8/NOPB-TI - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
 - ADG3245BCPZ - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Package Type CSP; Other; LFCSP20
View Details