IC MCU 16BIT 256KB FLASH 44QFN
IC MCU 16BIT 256KB FLASH 44QFN
dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 44-QFN (8x8)
IC MCU 16BIT 256KB FLASH 44QFN
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DSPIC33EP256GM604-I/ML | DSPIC33EP256GM604-I/ML | DSPIC33EP256GM604-I/ML | DSPIC33EP256GM604-I/ML |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Life Cycle Stage | Active | Active | ||
| RAM | 32 KB | 32 KB | 32 KB | |
| Supply Voltage | 3.6 to 3 volts | 3 to 3.6 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |