IC MCU 16BIT 256KB FLASH 64TQFP Product overview: DSPIC33EP256GM306-I/
Win Source Part Number: 1264462-DSPIC33EP256
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: dsPIC™ 33EP
Core Processor: dsPIC
Speed: 70 MIPs
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 256KB (85.5K x 24)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 30x10b/12b
Oscillator Type: Internal
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: DSPIC33EP256GM306
IC MCU 16BIT 256KB FLASH 64TQFP
IC MCU 16BIT 256KB FLASH 64TQFP
IC MCU 16BIT 256KB FLASH 64TQFP
dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 64-TQFP (10x10)
MCU 16-bit dsPIC33E dsPIC Harvard 256KB Flash 3.3V 64-Pin TQFP Tray
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33EP256GM306-I/PT | 1264462-DSPIC33EP256GM306-I/PT | DSPIC33EP256GM306-I/PT | DSPIC33EP256GM306-I/PT | DSPIC33EP256GM306-I/PT | DSPIC33EP256GM306-I/PT | 536-DSPIC33EP256GM306-I/PT |
| Product Name | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | MCU 16-bit dsPIC33E dsPIC Harvard 256KB Flash 3.3V 64-Pin TQFP Tray |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 70 MHz | ||||||
| RAM | 32 KB | 256 KB | 32 KB | 32 KB | 32 KB | 32 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | 3 to 3.6 volts | 3.3 volts | ||
| Serial Interface | I2C/SPI/UART | I²C; SPI; UART; I2C, SPI, UART |