IC MCU 16BIT 16KB FLASH 48TQFP
IC MCU 16BIT 16KB FLASH 48TQFP
dsPIC dsPIC™ 33EP, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 16KB (16K x 8) FLASH 48-TQFP-EP (7x7)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DSPIC33EP16GS505T-I/PT | DSPIC33EP16GS505T-I/PT | DSPIC33EP16GS505T-I/PT |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Active | Active | |
| RAM | 2 KB | 2 KB | |
| Supply Voltage | 3.6 to 3 volts |